Kensington logo

Kensington K39266EU mobile device charger Mobile phone Black AC, Cigar lighter, USB Auto, Indoor

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26174
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Kensington K39266EU mobile device charger Mobile phone Black AC, Cigar lighter, USB Auto, Indoor:

Kensington K39266EU, Auto, Indoor, AC, Cigar lighter, USB, Black

Long summary description Kensington K39266EU mobile device charger Mobile phone Black AC, Cigar lighter, USB Auto, Indoor:

Kensington K39266EU. Charger type: Auto, Indoor, Power source type: AC, Cigar lighter, USB, Charger compatibility: Mobile phone. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.