Kensington logo

Kensington K33040EU laptop dock/port replicator Wired Thunderbolt 4 Black

Data-sheet quality:
created/standardized by Icecat
Product views:
55994
Info modified on:
11 Sept 2022, 08:50:22
Short summary description Kensington K33040EU laptop dock/port replicator Wired Thunderbolt 4 Black:

Kensington K33040EU, Wired, Thunderbolt 4, 96 W, 3.5 mm, Black, 40 Gbit/s

Long summary description Kensington K33040EU laptop dock/port replicator Wired Thunderbolt 4 Black:

Kensington K33040EU. Connectivity technology: Wired, Host interface: Thunderbolt 4, USB Power Delivery up to: 96 W. Product color: Black, Data transfer rate: 40 Gbit/s. Windows operating systems supported: Windows 10, Windows 11, Mac operating systems supported: Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey. Quantity per pack: 1 pc(s), Package width: 4.33" (110 mm), Package depth: 9.45" (240 mm)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.