Kensington logo

Kensington SmartFit® Monitor Stand Plus for up to 24" screens

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316316
Info modified on:
28 Jan 2025, 14:01:17
Short summary description Kensington SmartFit® Monitor Stand Plus for up to 24" screens:

Kensington SmartFit® Monitor Stand Plus for up to 24" screens, Freestanding, 79.4 lbs (36 kg), 0", 21", Height adjustment, Gray

Long summary description Kensington SmartFit® Monitor Stand Plus for up to 24" screens:

Kensington SmartFit® Monitor Stand Plus for up to 24" screens. Mounting: Freestanding, Maximum weight capacity: 79.4 lbs (36 kg), Minimum screen size: 0", Maximum screen size: 21". Height adjustment. Product color: Gray

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.