JVC UX-GN5, Home audio micro system, Black, 1 discs, 120 W, 8 Ω, 80 dB
JVC UX-GN5. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 120 W, Impedance: 8 Ω, Signal-to-Noise Ratio (SNR): 80 dB. Supported radio bands: FM. Display type: LCD. Headphone connectivity: 3.5 mm