JVC logo

JVC KD-X262 Black, Red 200 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19451
Info modified on:
08 Mar 2024, 09:07:54
Short summary description JVC KD-X262 Black, Red 200 W:

JVC KD-X262, Black, Red, 200 W, 50 W, FLAC, MP3, WAV, WMA, LCD, White

Long summary description JVC KD-X262 Black, Red 200 W:

JVC KD-X262. Product color: Black, Red, Output power: 200 W, Maximum power per channel: 50 W. Audio formats supported: FLAC, MP3, WAV, WMA. Display type: LCD, Illumination color: White. USB connector type: USB Type-A, USB port position: Front. Supported radio bands: AM, FM, LW, MW, FM band range: 87.5 - 108 MHz, AM band range: 531 - 1611 kHz

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.