location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-SR100X-B Headset Wired Head-band Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-SR100X-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HASR100XB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769429217
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC HA-SR100X-B Headset Wired Head-band Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Red Head-band Headset
  • - Wired
  • - Circumaural 10 - 26000 Hz
Long product name JVC HA-SR100X-B Headset Wired Head-band Black, Red :
The short editorial description of JVC HA-SR100X-B Headset Wired Head-band Black, Red

40mm, 10 - 26000 Hz, 32ohm, 107dB, 1.2m, 3.5mm, 188g, Black
More>>>
Short summary description JVC HA-SR100X-B Headset Wired Head-band Black, Red:
This short summary of the JVC HA-SR100X-B Headset Wired Head-band Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-SR100X-B, Wired, 10 - 26000 Hz, 6.63 oz (188 g), Headset, Black, Red

Long summary description JVC HA-SR100X-B Headset Wired Head-band Black, Red:
This is an auto-generated long summary of JVC HA-SR100X-B Headset Wired Head-band Black, Red based on the first three specs of the first five spec groups.

JVC HA-SR100X-B. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 10 - 26000 Hz. Cable length: 47.2" (1.2 m). Weight: 6.63 oz (188 g). Product color: Black, Red

Brand Image Article code product Stock Price from
JVC

JVC HA-FX35BT-B headphones/headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black
(show image)
HA-FX35BT-B HA-FX35BT-B Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-W Headset Wireless In-ear, Neck-band Sports Bluetooth White
(show image)
HAFX35BTWE HA-FX35BT-W Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-P Headset Wireless In-ear, Neck-band Sports Bluetooth Pink
(show image)
HAFX35BTPE HA-FX35BT-P Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-H Headset Wireless In-ear, Neck-band Sports Bluetooth Gray
(show image)
HAFX35BTHE HA-FX35BT-H Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-B Headset Wireless In-ear, Neck-band Calls/Music Bluetooth Black
(show image)
HAFX35BTBE HA-FX35BT-B Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX35BT-A Headset Wireless In-ear, Neck-band Sports Bluetooth Blue
(show image)
HAFX35BTAE HA-FX35BT-A Wireless inner ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red
(show image)
HAFX103BTRE HA-FX103BTRE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTGE Headset Wireless Neck-band Bluetooth Black, Red
(show image)
HAFX103BTGE HA-FX103BTGE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTAE Headset Wireless Neck-band Calls/Music Bluetooth Black, Blue
(show image)
HAFX103BTAE HA-FX103BTAE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTBE Headset Wireless Neck-band Calls/Music Bluetooth Black
(show image)
HAFX103BTBE HA-FX103BTBE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)