JVC HA-EBX85-V, Wired, 10 - 23000 Hz, 0.317 oz (9 g), Headphones, Violet
JVC HA-EBX85-V. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 23000 Hz. Cable length: 47.2" (1.2 m). Weight: 0.317 oz (9 g). Product color: Violet