JVC HA-KD10-A, Wired, 15 - 23000 Hz, 4.66 oz (132 g), Headphones, Blue
JVC HA-KD10-A. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 23000 Hz. Cable length: 31.5" (0.8 m). Weight: 4.66 oz (132 g). Product color: Blue