JVC HA-F250BT-P-E, Wireless, 20 - 20000 Hz, Sports, 0.529 oz (15 g), Headset, Pink
JVC HA-F250BT-P-E. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Weight: 0.529 oz (15 g). Product color: Pink