JVC GZ-E300, 2.5 MP, CMOS, 1/5.8", Full HD, 3", LCD
JVC GZ-E300. Total megapixels: 2.5 MP, Sensor type: CMOS, Optical sensor size: 1/5.8". Optical zoom: 40x, Digital zoom: 200x. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Display diagonal: 3", Display: LCD. Camcorder type: Handheld camcorder