Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 26157761 data-sheets &
55899 brands
– register (free)
Socket-Outlets
JUNG LC 1520 N 228 socket-outlet Type F Rose
JUNG LC 1520 N 228 socket-outlet Type F Rose
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
JUNG
Product name:
SCHUKO socket 16 A / 250 V ~
Article code:
LC1520N228
Category:
Socket-Outlets
Icecat Product ID:
101914372
Data-sheet quality:
created/standardized by Icecat
Product views:
929
Info modified on:
05 Sept 2024, 17:47:31
EU Declaration of Conformity (43 KB)
Product Brochure/Datasheet (125 KB)
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE