Jumbo logo

Jan van Haasteren 81591 puzzle Jigsaw puzzle 3000 pc(s) Comics

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17796
Info modified on:
14 Mar 2024, 18:21:46
Short summary description Jan van Haasteren 81591 puzzle Jigsaw puzzle 3000 pc(s) Comics:

Jan van Haasteren 81591, 3000 pc(s), Comics, 12 yr(s)

Long summary description Jan van Haasteren 81591 puzzle Jigsaw puzzle 3000 pc(s) Comics:

Jan van Haasteren 81591. Number of puzzle pieces: 3000 pc(s). Genre: Comics, Recommended age (min): 12 yr(s). Width: 48" (1220 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.