location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 53085 puzzle 16 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spring Puzzle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53085 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446530856
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2024 10:50:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goula 53085 puzzle 16 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Infant
  • - Any gender
  • - Recommended age (min): 2 yr(s)
  • - Material: Wood
  • - 16 pc(s)
  • - Multicolor
Long product name Goula 53085 puzzle 16 pc(s) :
The short editorial description of Goula 53085 puzzle 16 pc(s)

Goula Spring Puzzle, 2+
More>>>
Goula 53085 puzzle 16 pc(s):
The official marketing text of Goula 53085 puzzle 16 pc(s) as supplied by the manufacturer

Goula is the trustworthy brand that combines the fun of playing with child development in a responsible and sustainable way.

Short summary description Goula 53085 puzzle 16 pc(s):
This short summary of the Goula 53085 puzzle 16 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 53085, 16 pc(s), 2 yr(s)

Long summary description Goula 53085 puzzle 16 pc(s):
This is an auto-generated long summary of Goula 53085 puzzle 16 pc(s) based on the first three specs of the first five spec groups.

Goula 53085. Number of puzzle pieces: 16 pc(s). Recommended age (min): 2 yr(s). Width: 11" (280 mm), Height: 11" (280 mm)

Features
Recommended age group *
Infant
Suggested gender *
Any gender
Recommended age (min) *
2 yr(s)
Suitable for indoor use
Yes
Product color
Multicolor
Material
Wood
Minimum number of players
1
Country of origin
China
Learning & training skills
Learning & training skills
Fine motor skills training
Battery
Batteries required
No
Weight & dimensions
Width
11" (280 mm)
Height
11" (280 mm)
Weight
9.52 oz (270 g)
Packaging data
Package width
11" (280 mm)
Package depth
0.984" (25 mm)
Package height
11" (280 mm)
Package weight
13.1 oz (370 g)
Package tare weight
3.53 oz (100 g)
Packaging content
Number of puzzles *
1
Packaging content
Number of puzzle pieces *
16 pc(s)
Logistics data
Pallet height
43.7" (111 cm)
Pallet weight
992.5 lbs (450.2 kg)
Number of cartons per pallet
40 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
960 pc(s)
Quantity per master (outer) case
24 pc(s)
Master (outer) case width
11.8" (300 mm)
Master (outer) case length
11.8" (300 mm)
Master (outer) case height
9.45" (240 mm)
Master (outer) case weight
24 lbs (10.9 kg)
Master (outer) case tare weight
14.1 oz (400 g)
Master (outer) case net weight
23.1 lbs (10.5 kg)
Master (outer) case volume
21600 cm³
Quantity per shipping (inner) case
6 pc(s)
Other features
Customs product code (TARIC)
95030061