location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

I learn 18078 learning toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
I learn
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ich Lerne - Rechnen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18078 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126180785
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 23:15:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name I learn 18078 learning toy :
The short editorial description of I learn 18078 learning toy

Ich Lerne - Rechnen, 4Y+
More>>>
I learn 18078 learning toy:
The official marketing text of I learn 18078 learning toy as supplied by the manufacturer

With "I Learn Math," Children Learn Counting, Addition, And Subtraction Playfully. All Tasks Are Carefully Selected To Align With The Curriculum For Children Aged 4 And Above. The Special Number System Allows Children To Practice Independently. The Color And Unique Backside Of The Number Blocks Ensure That They Fit Only In The Correct Position On The Practice Card. "I Learn Math" Includes 15 Cards With 83 Exercises In 6 Different Difficulty Levels: Counting, Addition, Subtraction, Recognizing Numbers, Reading Numbers, And Multiplication. The Game Is Stored In A Convenient Case, Ideal For On - The - Go. With "I Learn Math," Children Can Practice What They Have Learned At School Or Kindergarten At Home! I Learn Math - Recognizing And Reading Numbers Counting - Addition - Multiplication - Subtraction Contents: - 1 Case - 15 Cards With 83 Exercises In 6 Difficulty Levels - 30 Number Blocks

Short summary description I learn 18078 learning toy:
This short summary of the I learn 18078 learning toy data-sheet is auto-generated and uses the product title and the first six key specs.

I learn 18078, 4 yr(s), Plastic, Cardboard, Multicolor

Long summary description I learn 18078 learning toy:
This is an auto-generated long summary of I learn 18078 learning toy based on the first three specs of the first five spec groups.

I learn 18078. Recommended age (min): 4 yr(s), Minimum number of players: 1, Maximum number of players: 1, Material: Plastic, Cardboard, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Plastic, Cardboard
Recommended age group *
Adult & child
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Minimum number of players *
1
Maximum number of players *
1
Playing time
15 min
Voice guidance
No
Sounding
No
Speaking function
No
Difficulty level
Beginner
Multilingual support
No
Languages support
German
Suitable for indoor use
Yes
Assembly required
No
Wi-Fi
No
Light effects
No
Vibrating function
No
Magnetic
No
Magnetic parts
No
Magnetic board
No
Washable
No
Auto shut-off
No
Volume control
No
Rattle
No
Suitable for teething
No
Motion sensor
No
Waterproof
No
Floating
No
Country of origin
China
Preassembled
Yes
Integrated teether(s)
No
Hanger ring
No
Telescope
No
Window shutters
No
Mirror
No
Doorbell
No
Slide
No
QR code
Yes
Adjustable height
No
Contains recyclable materials
Yes
Release date (DD/MM/YYYY)
01/02/2017
Learning & training skills
Body perception
No
Learning & training skills
Memory training, Cognitive skills training, Problem solving skills training, Fine motor skills training, Math & counting learning, Numbers learning
Independently playing
Yes
Imaginative playing
No
Learning & training skills
Role playing
No
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Suitable only for adults
No
Weight & dimensions
Width
12.6" (320 mm)
Depth
2.36" (60 mm)
Height
10.6" (270 mm)
Packaging data
Package width
12.4" (315 mm)
Package depth
10.4" (265 mm)
Package height
2.36" (60 mm)
Package weight
33.9 oz (960 g)
Package volume
6090 cm³
Package type
Box
Packaging content
Charging base
No
Toy figure(s) included
No
CD included
No
Batteries included
No
Manual
Yes
Microphone included
No
Handheld remote control
No
Remote control batteries included
No
Storage case
Yes
Storage tray
No
Package material
Cardboard
Logistics data
Quantity per intermodal container (20ft)
4872 pc(s)
Quantity per intermodal container (40ft)
9744 pc(s)
Master (outer) case width
11" (280 mm)
Master (outer) case length
15.4" (390 mm)
Master (outer) case height
11" (280 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
13.4 lbs (6.09 kg)
Master (outer) case volume
37128 cm³
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)
Supplier features
Packaging languages (ISO 639 format)
German
Manual languages (ISO 639 format)
German