location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
I learn
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
to read
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18193 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126181935
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:42
The date of the most recent change of the data-sheet in Icecat's system
Jumbo 18193 user manual (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name I learn to read :
The short editorial description of I learn to read

I learn to read, 5+
More>>>
I learn to read:
The official marketing text of I learn to read as supplied by the manufacturer

With 'I learn to read' children learn to read and spell words in a fun way.

All the words have been carefully chosen. They consist of a maximum of 5 letters and are part of the vocabulary known by five-year-old children. The special letter system ensures that children can practice independently. With the special back of the blocks they fit only in the right place.

'I learn to read' consists of 15 cards, with 90 excersises on 3 different levels: copy words, find the beginning, middle and end letters, spell words. Everything stows neatly in a handy case. Easy to carry along everywhere.

With 'I learn to read' you can practice at home what you soon will learn at school!

Short summary description I learn to read:
This short summary of the I learn to read data-sheet is auto-generated and uses the product title and the first six key specs.

I learn to read, 5 yr(s), Multicolor

Long summary description I learn to read:
This is an auto-generated long summary of I learn to read based on the first three specs of the first five spec groups.

I learn to read. Recommended age (min): 5 yr(s), Product color: Multicolor

Features
Product color *
Multicolor
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Playing time
15 min
Languages support
English
Country of origin
China
QR code
Yes
Contains recyclable materials
Yes
Release date (DD/MM/YYYY)
01/02/2017
Learning & training skills
Learning & training skills
Language skills training, Critical thinking training, Logical thinking training, Memory training, Reading learning, Fine motor skills training
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
12.4" (315 mm)
Package depth
2.36" (60 mm)
Packaging data
Package height
10.4" (265 mm)
Package weight
31.8 oz (902 g)
Package volume
5008.5 cm³
Package type
Box
Logistics data
Quantity per intermodal container (20ft)
4872 pc(s)
Quantity per intermodal container (40ft)
9744 pc(s)
Master (outer) case width
11" (280 mm)
Master (outer) case length
15.4" (390 mm)
Master (outer) case height
13.4" (340 mm)
Quantity per master (outer) case
6 pc(s)
Master (outer) case weight
13.4 lbs (6.09 kg)
Master (outer) case volume
37128 cm³
Pallet width
39.4" (100 cm)
Pallet length
47.2" (120 cm)
Pallet height
78.7" (2 m)