Wasgij Original 21: Football Fever! 2 x 1000 pcs, 1000 pc(s), Art, 12 yr(s)
Wasgij Original 21: Football Fever! 2 x 1000 pcs. Number of puzzle pieces: 1000 pc(s). Genre: Art, Theme: Wasgij, Recommended age (min): 12 yr(s). Width: 26.8" (680 mm), Height: 19.3" (490 mm)