Jan van Haasteren Get Well Soon! 1000 pcs, 1000 pc(s), Humor, 12 yr(s)
Jan van Haasteren Get Well Soon! 1000 pcs. Number of puzzle pieces: 1000 pc(s). Genre: Humor, Theme: Jan van Haasteren, Recommended age (min): 12 yr(s). Width: 26.8" (680 mm), Height: 19.3" (490 mm)