Jabra logo

Jabra Engage 55 Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Micro-USB Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45064
Info modified on:
09 Jul 2025, 21:12:58
Short summary description Jabra Engage 55 Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Micro-USB Black:

Jabra Engage 55, Wireless, Office/Call center, 0.635 oz (18 g), Headset, Black

Long summary description Jabra Engage 55 Headset Wireless Ear-hook, Head-band, Neck-band Office/Call center Micro-USB Black:

Jabra Engage 55. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 5905.5" (150 m). Weight: 0.635 oz (18 g). Product color: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.