Jabra 8200-231, Group video conferencing system, 4K Ultra HD, 30 fps, 6x, Black
Jabra 8200-231. Product type: Group video conferencing system. HD type: 4K Ultra HD, Maximum frame rate: 30 fps. Digital zoom: 6x. Ethernet LAN. Bluetooth, Product color: Black