Jabra logo

Jabra Classic Headset Wireless Ear-hook, In-ear Office/Call center Mini-USB Bluetooth Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16272
Info modified on:
15 Jul 2025, 04:38:19
Short summary description Jabra Classic Headset Wireless Ear-hook, In-ear Office/Call center Mini-USB Bluetooth Black:

Jabra Classic, Wireless, Office/Call center, 0.353 oz (10 g), Headset, Black

Long summary description Jabra Classic Headset Wireless Ear-hook, In-ear Office/Call center Mini-USB Bluetooth Black:

Jabra Classic. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 393.7" (10 m). Weight: 0.353 oz (10 g). Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.