j5create logo

j5create JUH377 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27430
Info modified on:
14 Mar 2024, 19:15:43
Short summary description j5create JUH377 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black:

j5create JUH377, USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Aluminum, 35.4" (0.9 m)

Long summary description j5create JUH377 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Micro-B 5000 Mbit/s Black:

j5create JUH377. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Micro-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Black, Housing material: Aluminum. Power source type: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 2000, Windows 2000 Professional, Windows 7, Windows 8, Windows 8.1, Windows.... Width: 5.91" (150 mm), Depth: 0.583" (14.8 mm), Height: 1.29" (32.8 mm)

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.