j5create logo

j5create JCD401 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77720
Info modified on:
20 Dec 2024, 06:27:56
Short summary description j5create JCD401 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:

j5create JCD401, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 85 W, Silver, 10 Gbit/s, 4K Ultra HD

Long summary description j5create JCD401 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:

j5create JCD401. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Power Delivery up to: 85 W. Product color: Silver, Data transfer rate: 10 Gbit/s, HD type: 4K Ultra HD. Power source type: USB, Power connector: USB Type-C, Output voltage: 20 V. Width: 2.01" (51 mm), Depth: 7.87" (200 mm), Height: 5.31" (135 mm). Quantity per pack: 1 pc(s), Package width: 7.6" (193 mm), Package depth: 4.92" (125 mm)

The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.