Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22979045 data-sheets &
39092 brands
– register (free)
Audio Cables
IXOS XHD408 PC-OFC 75 Ohm Coaxial 1.0m audio cable 39.4" (1 m)
IXOS XHD408 PC-OFC 75 Ohm Coaxial 1.0m audio cable 39.4" (1 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IXOS
Product name:
XHD408 PC-OFC 75 Ohm Coaxial 1.0m
Article code:
XHD408-100
Category:
Audio Cables
Icecat Product ID:
852377
Data-sheet quality:
created/standardized by Icecat
Product views:
4399
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE