itek logo

itek DESERT PLUS 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34976
Info modified on:
05 Apr 2024, 11:46:48
Short summary description itek DESERT PLUS 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red:

itek DESERT PLUS 700, 700 W, 200 - 240 V, 50 Hz, 5 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description itek DESERT PLUS 700 power supply unit 700 W 20+4 pin ATX ATX Black, Red:

itek DESERT PLUS 700. Total power: 700 W, AC input voltage: 200 - 240 V, AC input frequency: 50 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product color: Black, Red, Cooling type: Active, Fan diameter: 4.72" (12 cm). Certification: CE EMI

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.