itek logo

itek Invader R03 Midi Tower Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127460
Info modified on:
21 Oct 2022, 10:14:32
Short summary description itek Invader R03 Midi Tower Black, Red:

itek Invader R03, Midi Tower, PC, Black, Red, ATX, micro ATX, Gaming, Red

Long summary description itek Invader R03 Midi Tower Black, Red:

itek Invader R03. Form factor: Midi Tower, Type: PC, Product color: Black, Red. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Side fans diameters supported: 120,140 mm. Supported HDD sizes: 2.5,3.5", Compatible memory cards: MicroSD (TransFlash), SD. Width: 9.06" (230 mm), Depth: 19.3" (490 mm), Height: 18.3" (466 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.