itek logo

itek ZEERO Midi Tower Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64603
Info modified on:
21 Apr 2020, 11:28:07
Short summary description itek ZEERO Midi Tower Black:

itek ZEERO, Midi Tower, PC, Black, ATX, micro ATX, Metal, Gaming

Long summary description itek ZEERO Midi Tower Black:

itek ZEERO. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Side fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 8.21" (208.5 mm), Depth: 18.5" (470 mm), Height: 18.5" (470 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.