itek logo

itek KIWI 80S Desktop Black 65 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32939
Info modified on:
21 Oct 2022, 10:14:32
Short summary description itek KIWI 80S Desktop Black 65 W:

itek KIWI 80S, Desktop, Black, Mini-ITX, Aluminum, 65 W, External

Long summary description itek KIWI 80S Desktop Black 65 W:

itek KIWI 80S. Form factor: Desktop, Product color: Black, Supported motherboard form factors: Mini-ITX. Power supply: 65 W, Power supply location: External. Supported HDD sizes: 2.5,3.5". Width: 7.87" (200 mm), Depth: 8.86" (225 mm), Height: 3.19" (81 mm). Package weight: 4.14 lbs (1.88 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.