itek Emerald D5S, Cube, PC, Black, micro ATX, Aluminum, Top
itek Emerald D5S. Form factor: Cube, Type: PC, Product color: Black. Power supply location: Top. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Rear fans diameters supported: 60 mm. Supported HDD sizes: 2.5,3.5", Compatible memory cards: MicroSD (TransFlash), SD, SDHC, SDXC. Width: 8.74" (222 mm), Depth: 10.9" (278 mm), Height: 10.2" (258.5 mm)