itek logo

itek SHUTTLE PM66 Universal gaming chair Padded seat Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2224
Info modified on:
10 Jun 2025, 08:28:44
Short summary description itek SHUTTLE PM66 Universal gaming chair Padded seat Black:

itek SHUTTLE PM66, Universal gaming chair, 330.7 lbs (150 kg), Padded seat, Padded backrest, Black, Steel

Long summary description itek SHUTTLE PM66 Universal gaming chair Padded seat Black:

itek SHUTTLE PM66. Product type: Universal gaming chair, Maximum user weight: 330.7 lbs (150 kg), Seat type: Padded seat. Height (min): 50" (127 cm), Height (max): 53.1" (135 cm), Seat width: 21.3" (54 cm). Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.