ISY logo

ISY IWH 6000 TV mount/stand 55" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136572
Info modified on:
14 Jul 2020, 12:15:17
Short summary description ISY IWH 6000 TV mount/stand 55" Black:

ISY IWH 6000, 55", 15.7 x 15.7" (400 x 400 mm), 15.7 x 15.7" (400 x 400 mm), -15 - 10°, -90 - 90°, Black

Long summary description ISY IWH 6000 TV mount/stand 55" Black:

ISY IWH 6000. Maximum weight capacity: 88.2 lbs (40 kg), Minimum screen size: 32", Maximum screen size: 55", Minimum VESA mount: 15.7 x 15.7" (400 x 400 mm), Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Tilt angle range: -15 - 10°, Swivel angle range: -90 - 90°. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.