ISY logo

ISY Render GPU W2600CWT Intel® C612 Rack (4U) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57096
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ISY Render GPU W2600CWT Intel® C612 Rack (4U) Black:

ISY Render GPU W2600CWT, Intel® C612, Intel, Intel® Xeon®, DDR4-SDRAM, 1.02 TB, 1600,1866,2133 MHz

Long summary description ISY Render GPU W2600CWT Intel® C612 Rack (4U) Black:

ISY Render GPU W2600CWT. Motherboard chipset: Intel® C612, Processor family: Intel, Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 1.02 TB, Supported RDIMM clock speeds: 1600,1866,2133 MHz. Storage drive sizes supported: 2.5,3.5", Supported storage drive interfaces: Serial ATA III, RAID levels: 1, 10. Ethernet interface type: 10 Gigabit Ethernet, Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000,10000 Mbit/s. Intel® Virtualization Technology (Intel® VT): VT-d

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.