ISY logo

ISY NUC 5H Intel® Core™ i7 i7-5777U 8 GB DDR3L-SDRAM 240 GB SSD USFF Mini PC Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20768
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ISY NUC 5H Intel® Core™ i7 i7-5777U 8 GB DDR3L-SDRAM 240 GB SSD USFF Mini PC Black, Silver:

ISY NUC 5H, 3.1 GHz, Intel® Core™ i7, i7-5777U, 8 GB, DDR3L-SDRAM, 240 GB

Long summary description ISY NUC 5H Intel® Core™ i7 i7-5777U 8 GB DDR3L-SDRAM 240 GB SSD USFF Mini PC Black, Silver:

ISY NUC 5H. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-5777U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Graphics 6100. Wi-Fi. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.