ISY logo

ISY IP 2000 wireless presenter RF Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110918
Info modified on:
07 May 2020, 08:35:16
Short summary description ISY IP 2000 wireless presenter RF Black:

ISY IP 2000, RF, USB, 393.7" (10 m), Black

Long summary description ISY IP 2000 wireless presenter RF Black:

ISY IP 2000. Wireless receiver interface: USB, Wireless technology: RF, Receiver type: Nano receiver. Product color: Black, Presenter functions: Laser pointer, Laser pointer color: Red. Battery technology: Alkaline. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.