ISY logo

ISY IMC 1000 mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86133
Info modified on:
01 Jun 2022, 15:48:48
Short summary description ISY IMC 1000 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

ISY IMC 1000, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black

Long summary description ISY IMC 1000 mouse Office Ambidextrous USB Type-A Optical 1000 DPI:

ISY IMC 1000. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.