ISY logo

ISY IDC 1101 alarm clock Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109362
Info modified on:
03 Oct 2022, 15:28:19
Short summary description ISY IDC 1101 alarm clock Silver:

ISY IDC 1101, Silver, °C, LCD, Blue, Battery, AAA

Long summary description ISY IDC 1101 alarm clock Silver:

ISY IDC 1101. Product color: Silver, Temperature measurement units: °C. Display type: LCD, Backlight color: Blue. Power source: Battery, Battery type: AAA. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.