ISY ICR 2100, CF, Memory Stick (MS), MicroSD (TransFlash), MS Micro (M2), SD, xD, Blue, 480 Mbit/s, USB 2.0, 19.7" (0.5 m), USB
ISY ICR 2100. Compatible memory cards: CF, Memory Stick (MS), MicroSD (TransFlash), MS Micro (M2), SD, xD, Product color: Blue, Data transfer rate: 480 Mbit/s. Interface: USB 2.0. Cable length: 19.7" (0.5 m). Cables included: USB. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...