Iomega logo

Iomega StorCenter px4-300d Desktop Intel Atom® 2 GB 2 TB EMC LifeLine Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33298
Info modified on:
14 Sept 2018, 16:32:58
Short summary description Iomega StorCenter px4-300d Desktop Intel Atom® 2 GB 2 TB EMC LifeLine Black:

Iomega StorCenter px4-300d, Desktop, Intel Atom®, 2 GB, 2 TB, EMC LifeLine, Black

Long summary description Iomega StorCenter px4-300d Desktop Intel Atom® 2 GB 2 TB EMC LifeLine Black:

Iomega StorCenter px4-300d. Chassis type: Desktop. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB. Total installed storage capacity: 2 TB. Operating system installed: EMC LifeLine

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.