Iomega logo

Iomega StorCenter IX2-200 6TB Cloud Edition Desktop 0.25 GB EMC LifeLine Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30001
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Iomega StorCenter IX2-200 6TB Cloud Edition Desktop 0.25 GB EMC LifeLine Black:

Iomega StorCenter IX2-200 6TB Cloud Edition, Desktop, 0.25 GB, 6 TB, EMC LifeLine, Black

Long summary description Iomega StorCenter IX2-200 6TB Cloud Edition Desktop 0.25 GB EMC LifeLine Black:

Iomega StorCenter IX2-200 6TB Cloud Edition. Chassis type: Desktop. Processor frequency: 1 GHz. Internal memory: 0.25 GB. Total installed storage capacity: 6 TB. Operating system installed: EMC LifeLine

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.