Iomega logo

Iomega Prestige Desktop 2TB, USB 3.0 external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37586
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Iomega Prestige Desktop 2TB, USB 3.0 external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Iomega Prestige Desktop 2TB, USB 3.0, 2 TB, 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Iomega Prestige Desktop 2TB, USB 3.0 external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Iomega Prestige Desktop 2TB, USB 3.0. HDD capacity: 2 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.