Iomega logo

Iomega ScreenPlay MX - 1TB Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75412
Info modified on:
10 Aug 2018, 02:38:00
Short summary description Iomega ScreenPlay MX - 1TB Black:

Iomega ScreenPlay MX - 1TB, Black, BMP, GIF, JPG, PNG, TIF, H.264, RMVB, WMV, Xvid, MKS, SMI, SRT, SSA, SUB, AAC, MP3, OGG, WAV, WMA, 1 TB

Long summary description Iomega ScreenPlay MX - 1TB Black:

Iomega ScreenPlay MX - 1TB. Product color: Black, Image formats supported: BMP, GIF, JPG, PNG, TIF, Video compression formats: H.264, RMVB, WMV, Xvid. HDD capacity: 1 TB, HDD interface: USB 2.0. Frame rate: 60 fps. Compatible operating systems: - Windows XP, Vista, 7 - Mac OS X 10.4-10.6, Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.