Iomega logo

Iomega ScreenPlay 34651 Black 1 TB Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78156
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Iomega ScreenPlay 34651 Black 1 TB Wi-Fi:

Iomega ScreenPlay 34651, Black, BMP, GIF, PNG, AVCHD, H.264, WMV, AAC, AC3, FLAC, MP3, OGG, WAV, WMA, HDD, 1 TB

Long summary description Iomega ScreenPlay 34651 Black 1 TB Wi-Fi:

Iomega ScreenPlay 34651. Product color: Black, Image formats supported: BMP, GIF, PNG, Video compression formats: AVCHD, H.264, WMV. Storage media type: HDD, Total storage capacity: 1 TB, Supported file systems: FAT32, NTFS. Frame rate: 24 fps. Networking features: 10/100 Ethernet. Power requirements: 100Vac - 240Vac +/- 10%

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.