Iomega logo

Iomega StorCenter ix4-200d NAS Desktop Marvell 6281 0.512 GB 4 TB HDD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68171
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Iomega StorCenter ix4-200d NAS Desktop Marvell 6281 0.512 GB 4 TB HDD Black:

Iomega StorCenter ix4-200d, NAS, Desktop, Marvell, 6281, 0.512 GB, 4 TB

Long summary description Iomega StorCenter ix4-200d NAS Desktop Marvell 6281 0.512 GB 4 TB HDD Black:

Iomega StorCenter ix4-200d. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Marvell, Processor model: 6281, Processor frequency: 1.2 GHz. Internal memory: 0.512 GB. Total installed storage capacity: 4 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.