Iomega logo

Iomega ScreenPlay Director - 1TB Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50757
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Iomega ScreenPlay Director - 1TB Black:

Iomega ScreenPlay Director - 1TB, Black, BMP, GIF, JPG, PNG, TIF, AVCHD, H.264, VC-1, WMV, AAC, MP3, OGG, WAV, WMA, FAT32, NTFS, 1 TB

Long summary description Iomega ScreenPlay Director - 1TB Black:

Iomega ScreenPlay Director - 1TB. Product color: Black, Image formats supported: BMP, GIF, JPG, PNG, TIF, Video compression formats: AVCHD, H.264, VC-1, WMV. Supported file systems: FAT32, NTFS, HDD capacity: 1 TB, HDD interface: USB 2.0. Frame rate: 24 fps, Video memory capacity: 385 h. Interface: USB 2.0, Ethernet. Networking features: Fast Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.