Iomega logo

Iomega MiniMax 500GB USB 2.0 external hard drive 7200 RPM Silver

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51687
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Iomega MiniMax 500GB USB 2.0 external hard drive 7200 RPM Silver:

Iomega MiniMax 500GB USB 2.0, 500 GB, 2.0, 7200 RPM, Silver

Long summary description Iomega MiniMax 500GB USB 2.0 external hard drive 7200 RPM Silver:

Iomega MiniMax 500GB USB 2.0. HDD capacity: 500 GB. USB version: 2.0. HDD speed: 7200 RPM. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.