location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 32947 USB flash drive 0.0625 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32947
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32947
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:02
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Iomega 32947 USB flash drive 0.0625 GB :
The short editorial description of Iomega 32947 USB flash drive 0.0625 GB

Mini Drive Memory Stick 64MB USB
More>>>
Iomega 32947 USB flash drive 0.0625 GB:
The official marketing text of Iomega 32947 USB flash drive 0.0625 GB as supplied by the manufacturer

The Iomega Mini USB Drive is a portable, easy-to-use and secure solution for transporting and sharing your data. It plugs it into any computer's USB port and is Active Disk Powered to allow applications to conveniently launch and run directly from the drive.

You can choose from 128MB, 256MB and 512MB capacity Iomega Mini USB Drives to quickly and easily transport your important data. Each drive offers Mini Lock software to password protect the data you select.

Mobile, easy-to-use and secure, the Iomega Micro Mini USB Drive makes transporting and sharing data easier than ever.

Ultra-small Iomega Micro Mini 64MB USB drive featuring 3 changeable covers and a key clip.

Mobile – Take your files anywhere. This tiny, light-weight USB drive fits even the smallest places
Personalize – Includes everything you need to be cool and look cool: 3 changeable covers and key clip. Share your latest photos, pictures, games, and video clips with friends.
Easy – Plug it into any computer’s USB port and gain instant access

Connect between laptops and desktops, as well as PCs and Macs with a USB port. Nothing could be easier.

Short summary description Iomega 32947 USB flash drive 0.0625 GB:
This short summary of the Iomega 32947 USB flash drive 0.0625 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 32947, 0.0625 GB, 8 MB/s, 0.317 oz (9 g)

Long summary description Iomega 32947 USB flash drive 0.0625 GB:
This is an auto-generated long summary of Iomega 32947 USB flash drive 0.0625 GB based on the first three specs of the first five spec groups.

Iomega 32947. Capacity: 0.0625 GB, Read speed: 8 MB/s, Write speed: 1 MB/s. Weight: 0.317 oz (9 g)

Performance
Capacity *
0.0625 GB
Read speed
8 MB/s
Performance
Write speed
1 MB/s
Weight & dimensions
Weight
0.317 oz (9 g)
Country Distributor
United Kingdom 1 distributor(s)