Iomega logo

Iomega K 4xZipDrive750MB MiniDriveStick 128MB Storage drive Zip disk

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33397
Info modified on:
31 May 2022, 00:39:36
Short summary description Iomega K 4xZipDrive750MB MiniDriveStick 128MB Storage drive Zip disk:

Iomega K 4xZipDrive750MB MiniDriveStick 128MB, Storage drive, Zip disk, FireWire, 750 MB, 6.43" (163.3 mm), 3.99" (101.4 mm)

Long summary description Iomega K 4xZipDrive750MB MiniDriveStick 128MB Storage drive Zip disk:

Iomega K 4xZipDrive750MB MiniDriveStick 128MB. Product type: Storage drive, Media type: Zip disk, Interface: FireWire. Storage capacity: 750 MB. Width: 6.43" (163.3 mm), Depth: 3.99" (101.4 mm), Height: 1" (25.4 mm). Seek time: 29 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.