Iomega ZIP DRIVE 250MB P P, Storage drive, Zip disk, Parallel port, 250 MB, 7.6" (193 mm), 5.47" (139 mm)
Iomega ZIP DRIVE 250MB P P. Product type: Storage drive, Media type: Zip disk, Interface: Parallel port. Storage capacity: 250 MB. Width: 7.6" (193 mm), Depth: 5.47" (139 mm), Height: 1.73" (44 mm). Seek time: 29 ms