Iomega logo

Iomega ZipDrive 250MB ATAPI int 1pkbulk Storage drive Zip disk

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54784
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Iomega ZipDrive 250MB ATAPI int 1pkbulk Storage drive Zip disk:

Iomega ZipDrive 250MB ATAPI int 1pkbulk, Storage drive, Zip disk, IDE (ATAPI), 250 MB, 6.44" (163.6 mm), 3.99" (101.4 mm)

Long summary description Iomega ZipDrive 250MB ATAPI int 1pkbulk Storage drive Zip disk:

Iomega ZipDrive 250MB ATAPI int 1pkbulk. Product type: Storage drive, Media type: Zip disk, Interface: IDE (ATAPI). Storage capacity: 250 MB. Width: 6.44" (163.6 mm), Depth: 3.99" (101.4 mm), Height: 1" (25.4 mm). Seek time: 29 ms

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.