Interline SmartKleen, Robotic pool cleaner, Pool, Black, White, 472.4" (12 m), 374" (9.5 m), 252" (6.4 m)
Interline SmartKleen. Product type: Robotic pool cleaner, Suitable for: Pool, Product color: Black, White. Auto shut-off after: 2 h. Weight: 13.2 lbs (6 kg). Package width: 17.3" (440 mm), Package depth: 15" (380 mm), Package height: 13" (330 mm)