Interline logo

Interline Bali Framed pool Oval 40000 L Wood

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
419
Info modified on:
03 Jun 2025, 15:29:42
Short summary description Interline Bali Framed pool Oval 40000 L Wood:

Interline Bali, 40000 L, Framed pool, Child & adult, Ladder, Wood, 2855 lbs (1295 kg)

Long summary description Interline Bali Framed pool Oval 40000 L Wood:

Interline Bali. Pool type: Framed pool, Shape: Oval, Capacity: 40000 L. Width: 331.1" (8410 mm), Height: 54.3" (1380 mm), Depth: 191.7" (4870 mm). Package width: 223.6" (5680 mm), Package depth: 30.7" (780 mm), Package height: 44.1" (1120 mm). Pool liner color: Blue. Minimum order quantity: 1 pc(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.